STMicroelectronics, Inc. Single IGBTs STGP14NC60KD

Description
IGBT 600V 25A 80W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 25A 80W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-5121-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5121-5-ND
Single IGBTs 497-5121-5-ND
IGBT 600V 25A 80W Through Hole TO-220

IGBT 600V 25A 80W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP14NC60KD - 1103035-STGP14NC60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP14NC60KD
1103035-STGP14NC60KD
IGBTs - Single - STGP14NC60KD 1103035-STGP14NC60KD
Manufacturer: STMicroelectronics Win Source Part Number: 1103035-STGP14NC60KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 34.4nC Family Name: STGP14NC60KD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A Total Switching Energy(Ets): 82μJ (on), 155μJ (off) Turn-on and Turn-off delay time: 22.5ns/116ns Testing Conditions: 390V, 7A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4BC30UDPbF; HGTP12N60C3D9A_NL; IRG4BC30UD; HGTP12N60C3D9A; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103035-STGP14NC60KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 34.4nC
Family Name: STGP14NC60KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A
Total Switching Energy(Ets): 82μJ (on), 155μJ (off)
Turn-on and Turn-off delay time: 22.5ns/116ns
Testing Conditions: 390V, 7A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4BC30UDPbF; HGTP12N60C3D9A_NL; IRG4BC30UD; HGTP12N60C3D9A;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 25A TO-220 IGBT Transistor
279-STGP14NC60KD
Through-Hole 600V 25A TO-220 IGBT Transistor 279-STGP14NC60KD
600V 25A IGBT, TO-220, Through Hole Product overview: STGP14NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 25A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 25A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP14NC60KD can be used for catalog matching and distributor lookup.

600V 25A IGBT, TO-220, Through Hole Product overview: STGP14NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 25A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 25A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP14NC60KD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - STGP14NC60KD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP14NC60KD
Single IGBTs STGP14NC60KD
IGBT 600V 25A 80W TO220

IGBT 600V 25A 80W TO220

Supplier's Site Datasheet
Igbt, To-220; Continuous Collector Current Stmicroelectronics - 26M3560 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, To-220; Continuous Collector Current Stmicroelectronics
26M3560
Igbt, To-220; Continuous Collector Current Stmicroelectronics 26M3560
IGBT, TO-220; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:80W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

IGBT, TO-220; Continuous Collector Current:25A; Collector Emitter Saturation Voltage:2.5V; Power Dissipation:80W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP14NC60KD
IGBT Transistors STGP14NC60KD
IGBT Transistors PowerMESH" IGBT

IGBT Transistors PowerMESH" IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP14NC60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP14NC60KD
Discrete Semiconductor Products - Transistors - IGBTs STGP14NC60KD
IGBT 600V 25A 80W TO220

IGBT 600V 25A 80W TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-5121-5-ND 1103035-STGP14NC60KD 279-STGP14NC60KD STGP14NC60KD 26M3560 STGP14NC60KD STGP14NC60KD
Product Name Single IGBTs IGBTs - Single - STGP14NC60KD Through-Hole 600V 25A TO-220 IGBT Transistor Single IGBTs Igbt, To-220; Continuous Collector Current Stmicroelectronics IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data