STMicroelectronics, Inc. Single IGBTs STGP14N60D

Description
IGBT 600V 25A 95W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 25A 95W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-8898-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8898-5-ND
Single IGBTs 497-8898-5-ND
IGBT 600V 25A 95W Through Hole TO-220

IGBT 600V 25A 95W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 25A IGBT Transistor
279-STGP14N60D
600V 25A IGBT Transistor 279-STGP14N60D
TRANSISTOR,IGBT,N-CH AN+DIODE,600V V(BR)CES,25A I(C),TO-220AB Product overview: STGP14N60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP14N60D can be used for catalog matching and distributor lookup.

TRANSISTOR,IGBT,N-CHAN+DIODE,600V V(BR)CES,25A I(C),TO-220AB Product overview: STGP14N60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP14N60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277334-STGP14N60D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277334-STGP14N60D
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277334-STGP14N60D
Win Source Part Number: 1277334-STGP14N60D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 95 W Reverse Recovery Time (trr): 37 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 25 A Current - Collector Pulsed (Icm): 50 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 7A Input Type: Standard Test Condition: 390V, 7A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8898-5 Base Product Number: STGP14 Product Status: Obsolete

Win Source Part Number: 1277334-STGP14N60D
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 95 W
Reverse Recovery Time (trr): 37 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 50 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 7A
Input Type: Standard
Test Condition: 390V, 7A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8898-5
Base Product Number: STGP14
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP14N60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP14N60D
Discrete Semiconductor Products - Transistors - IGBTs STGP14N60D
IGBT 600V 25A 95W TO220

IGBT 600V 25A 95W TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-8898-5-ND 279-STGP14N60D 1277334-STGP14N60D STGP14N60D
Product Name Single IGBTs 600V 25A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; TO-220-3 TO-220; SOT3
Unlock Full Specs
to access all available technical data