STMicroelectronics, Inc. 600V 30A 125W TO220 IGBT Transistor STGP12NB60K

Description
IGBT 600V 30A 125W TO220 Product overview: STGP12NB60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 125W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 125W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 30A 125W TO220 Product overview: STGP12NB60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 125W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 125W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A 125W TO220 IGBT Transistor
279-STGP12NB60K
600V 30A 125W TO220 IGBT Transistor 279-STGP12NB60K
IGBT 600V 30A 125W TO220 Product overview: STGP12NB60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 125W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 125W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60K can be used for catalog matching and distributor lookup.

IGBT 600V 30A 125W TO220 Product overview: STGP12NB60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 125W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, 125W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277333-STGP12NB60K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277333-STGP12NB60K
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277333-STGP12NB60K
Win Source Part Number: 1277333-STGP12NB60K Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 1,000 Power - Max: 125 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 12A Switching Energy: 258µJ (off) Input Type: Standard Gate Charge: 54 nC Td (on/off) @ 25°C: 25ns/96ns Test Condition: 480V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGP12 Product Status: Obsolete

Win Source Part Number: 1277333-STGP12NB60K
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 1,000
Power - Max: 125 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 12A
Switching Energy: 258µJ (off)
Input Type: Standard
Gate Charge: 54 nC
Td (on/off) @ 25°C: 25ns/96ns
Test Condition: 480V, 12A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGP12
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-STGP12NB60K 1277333-STGP12NB60K
Product Name 600V 30A 125W TO220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data