STMicroelectronics, Inc. N-Channel 30A 600V TO-220 IGBT Transistor STGP12NB60HD

Description
30A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP12NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 30A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP12NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 30A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 30A 600V TO-220 IGBT Transistor
279-STGP12NB60HD
N-Channel 30A 600V TO-220 IGBT Transistor 279-STGP12NB60HD
30A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP12NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 30A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60HD can be used for catalog matching and distributor lookup.

30A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP12NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 30A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP12NB60HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277332-STGP12NB60HD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277332-STGP12NB60HD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277332-STGP12NB60HD
Win Source Part Number: 1277332-STGP12NB60HD Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 1,000 Power - Max: 125 W Reverse Recovery Time (trr): 80 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 12A Switching Energy: 210µJ (off) Input Type: Standard Gate Charge: 68 nC Td (on/off) @ 25°C: 5ns/91ns Test Condition: 480V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGP12 Product Status: Obsolete

Win Source Part Number: 1277332-STGP12NB60HD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 1,000
Power - Max: 125 W
Reverse Recovery Time (trr): 80 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 12A
Switching Energy: 210µJ (off)
Input Type: Standard
Gate Charge: 68 nC
Td (on/off) @ 25°C: 5ns/91ns
Test Condition: 480V, 12A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGP12
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - STGP12NB60HD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGP12NB60HD-ND
Single IGBTs STGP12NB60HD-ND
IGBT 600V 30A 125W Through Hole TO-220

IGBT 600V 30A 125W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP12NB60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP12NB60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP12NB60HD
IGBT 600V 30A 125W TO220

IGBT 600V 30A 125W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP12NB60HD 1277332-STGP12NB60HD STGP12NB60HD-ND STGP12NB60HD
Product Name N-Channel 30A 600V TO-220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data