STMicroelectronics, Inc. Single IGBTs STGP10NC60S

Description
IGBT 600V 21A 62.5W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 21A 62.5W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-10002-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10002-5-ND
Single IGBTs 497-10002-5-ND
IGBT 600V 21A 62.5W Through Hole TO-220

IGBT 600V 21A 62.5W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 21A IGBT Transistor
279-STGP10NC60S
600V 21A IGBT Transistor 279-STGP10NC60S
IGBT N-CH 600V 21A TO-220AB Transistor Product overview: STGP10NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60S can be used for catalog matching and distributor lookup.

IGBT N-CH 600V 21A TO-220AB Transistor Product overview: STGP10NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 21A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGP10NC60S - 1103034-STGP10NC60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NC60S
1103034-STGP10NC60S
IGBTs - Single - STGP10NC60S 1103034-STGP10NC60S
Manufacturer: STMicroelectronics Win Source Part Number: 1103034-STGP10NC60S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 18nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 21A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 62.5W Pulsed Collector Current: 25A Collector-emitter saturation voltage(Max): 1.65V @ 15V, 5A Total Switching Energy(Ets): 60μJ (on), 340μJ (off) Turn-on and Turn-off delay time: 19ns/160ns Testing Conditions: 390V, 5A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103034-STGP10NC60S
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 18nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 21A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 62.5W
Pulsed Collector Current: 25A
Collector-emitter saturation voltage(Max): 1.65V @ 15V, 5A
Total Switching Energy(Ets): 60μJ (on), 340μJ (off)
Turn-on and Turn-off delay time: 19ns/160ns
Testing Conditions: 390V, 5A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NC60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NC60S
Discrete Semiconductor Products - Transistors - IGBTs STGP10NC60S
IGBT 600V 21A 62.5W TO220

IGBT 600V 21A 62.5W TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-10002-5-ND 279-STGP10NC60S 1103034-STGP10NC60S STGP10NC60S
Product Name Single IGBTs 600V 21A IGBT Transistor IGBTs - Single - STGP10NC60S Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data