STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGP10NC60H

Description
Win Source Part Number: 1277335-STGP10NC60H Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 1,000 Power - Max: 60 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A Switching Energy: 31.8µJ (on), 95µJ (off) Input Type: Standard Gate Charge: 19.2 nC Td (on/off) @ 25°C: 14.2ns/72ns Test Condition: 390V, 5A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1805-STGP10NC60H,-49 7-5117-5,497-5117-5 Base Product Number: STGP10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277335-STGP10NC60H Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 1,000 Power - Max: 60 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A Switching Energy: 31.8µJ (on), 95µJ (off) Input Type: Standard Gate Charge: 19.2 nC Td (on/off) @ 25°C: 14.2ns/72ns Test Condition: 390V, 5A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1805-STGP10NC60H,-49 7-5117-5,497-5117-5 Base Product Number: STGP10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277335-STGP10NC60H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277335-STGP10NC60H
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277335-STGP10NC60H
Win Source Part Number: 1277335-STGP10NC60H Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 1,000 Power - Max: 60 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A Switching Energy: 31.8µJ (on), 95µJ (off) Input Type: Standard Gate Charge: 19.2 nC Td (on/off) @ 25°C: 14.2ns/72ns Test Condition: 390V, 5A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 1805-STGP10NC60H,-49 7-5117-5,497-5117-5 Base Product Number: STGP10 Product Status: Obsolete

Win Source Part Number: 1277335-STGP10NC60H
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 1,000
Power - Max: 60 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 5A
Switching Energy: 31.8µJ (on), 95µJ (off)
Input Type: Standard
Gate Charge: 19.2 nC
Td (on/off) @ 25°C: 14.2ns/72ns
Test Condition: 390V, 5A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 1805-STGP10NC60H,-497-5117-5,497-5117-5
Base Product Number: STGP10
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 600V TO-220 IGBT Transistor
279-STGP10NC60H
N-Channel 20A 600V TO-220 IGBT Transistor 279-STGP10NC60H
20A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP10NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60H can be used for catalog matching and distributor lookup.

20A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP10NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NC60H can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-5117-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5117-5-ND
Single IGBTs 497-5117-5-ND
IGBT 600V 20A 60W Through Hole TO-220

IGBT 600V 20A 60W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NC60H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NC60H
Discrete Semiconductor Products - Transistors - IGBTs STGP10NC60H
IGBT 600V 20A 60W TO220

IGBT 600V 20A 60W TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277335-STGP10NC60H 279-STGP10NC60H 497-5117-5-ND STGP10NC60H
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 20A 600V TO-220 IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

1200V 370A 1450W IGBT Transistor - 297-BSM200GA120DLCSHOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type Tray
Packing Method Tray
View Details
3 suppliers
IGBTs - Modules - FS10R06VL4_B2 - 872266-FS10R06VL4_B2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details