STMicroelectronics, Inc. Single IGBTs STGP10NB60SFP

Description
IGBT 600V 23A 25W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT 600V 23A 25W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - STGP10NB60SFP-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGP10NB60SFP-ND
Single IGBTs STGP10NB60SFP-ND
IGBT 600V 23A 25W Through Hole TO-220FP

IGBT 600V 23A 25W Through Hole TO-220FP

Buy Now Datasheet
IGBTs - Single - STGP10NB60SFP - 212280-STGP10NB60SFP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NB60SFP
212280-STGP10NB60SFP
IGBTs - Single - STGP10NB60SFP 212280-STGP10NB60SFP
Manufacturer: STMicroelectronics Win Source Part Number: 212280-STGP10NB60SFP Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 33nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 25W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.75V @ 15V, 10A Total Switching Energy(Ets): 600μJ (on), 5mJ (off) Turn-on and Turn-off delay time: 700ns/1.2μs Testing Conditions: 480V, 10A, 1 kOhm, 15V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212280-STGP10NB60SFP
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 33nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 25W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.75V @ 15V, 10A
Total Switching Energy(Ets): 600μJ (on), 5mJ (off)
Turn-on and Turn-off delay time: 700ns/1.2μs
Testing Conditions: 480V, 10A, 1 kOhm, 15V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 600V IGBT Transistor
279-STGP10NB60SFP
N-Channel 20A 600V IGBT Transistor 279-STGP10NB60SFP
20A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGP10NB60SFP from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60SFP can be used for catalog matching and distributor lookup.

20A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGP10NB60SFP from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60SFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NB60SFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NB60SFP
Discrete Semiconductor Products - Transistors - IGBTs STGP10NB60SFP
IGBT 600V 23A 25W TO220

IGBT 600V 23A 25W TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number STGP10NB60SFP-ND 212280-STGP10NB60SFP 279-STGP10NB60SFP STGP10NB60SFP
Product Name Single IGBTs IGBTs - Single - STGP10NB60SFP N-Channel 20A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
View Details
IGBTs - Single - RJP30H1DPD-A0#Q2 - 932065-RJP30H1DPD-A0#Q2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Hard To Find - 2MBI100PC-140 - 1123606-2MBI100PC-140 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Type SOT3
View Details
2 suppliers