STMicroelectronics, Inc. 600V 10A TO-220 IGBT Transistor STGP10NB60SD

Description
600V 10A IGBT TO-220, Soft/Fast Diode Product overview: STGP10NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 10A IGBT TO-220, Soft/Fast Diode Product overview: STGP10NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A TO-220 IGBT Transistor
279-STGP10NB60SD
600V 10A TO-220 IGBT Transistor 279-STGP10NB60SD
600V 10A IGBT TO-220, Soft/Fast Diode Product overview: STGP10NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60SD can be used for catalog matching and distributor lookup.

600V 10A IGBT TO-220, Soft/Fast Diode Product overview: STGP10NB60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60SD can be used for catalog matching and distributor lookup.

Supplier's Site
Single IGBTs - 497-STGP10NB60SD-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 29A 80W Through Hole TO-220

IGBT 600V 29A 80W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP10NB60SD - 130068-STGP10NB60SD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NB60SD
130068-STGP10NB60SD
IGBTs - Single - STGP10NB60SD 130068-STGP10NB60SD
Manufacturer: STMicroelectronics Win Source Part Number: 130068-STGP10NB60SD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 33nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 29A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 1.75V @ 15V, 10A Total Switching Energy(Ets): 600μJ (on), 5mJ (off) Turn-on and Turn-off delay time: 700ns/1.2μs Testing Conditions: 480V, 10A, 1 kOhm, 15V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130068-STGP10NB60SD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 33nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 29A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.75V @ 15V, 10A
Total Switching Energy(Ets): 600μJ (on), 5mJ (off)
Turn-on and Turn-off delay time: 700ns/1.2μs
Testing Conditions: 480V, 10A, 1 kOhm, 15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NB60SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NB60SD
Discrete Semiconductor Products - Transistors - IGBTs STGP10NB60SD
IGBT 600V 29A 80W TO220

IGBT 600V 29A 80W TO220

Supplier's Site
Single IGBTs - STGP10NB60SD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP10NB60SD
Single IGBTs STGP10NB60SD
IGBT 600V 29A 80W TO220

IGBT 600V 29A 80W TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP10NB60SD
IGBT Transistors STGP10NB60SD
IGBT Transistors N-Ch 600 V 10 A Low Drop PowerMESH

IGBT Transistors N-Ch 600 V 10 A Low Drop PowerMESH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP10NB60SD 497-STGP10NB60SD-ND 130068-STGP10NB60SD STGP10NB60SD STGP10NB60SD STGP10NB60SD
Product Name 600V 10A TO-220 IGBT Transistor Single IGBTs IGBTs - Single - STGP10NB60SD Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data