STMicroelectronics, Inc. 600V 10A TO-220 IGBT Transistor STGP10NB60S

Description
600V 10A IGBT Transistor TO-220 Product overview: STGP10NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 10A IGBT Transistor TO-220 Product overview: STGP10NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A TO-220 IGBT Transistor
279-STGP10NB60S
600V 10A TO-220 IGBT Transistor 279-STGP10NB60S
600V 10A IGBT Transistor TO-220 Product overview: STGP10NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60S can be used for catalog matching and distributor lookup.

600V 10A IGBT Transistor TO-220 Product overview: STGP10NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB60S can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGP10NB60S - 1261030-STGP10NB60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NB60S
1261030-STGP10NB60S
IGBTs - Single - STGP10NB60S 1261030-STGP10NB60S
Manufacturer: STMicroelectronics Win Source Part Number: 1261030-STGP10NB60S Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 80A Switching Energy: 600μJ (on), 5mJ (off) Input Type: Standard Gate Charge: 33nC Test Condition: 480V, 10A, 1kOhm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 29A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: STG*10NB Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 80W Vce(on) (Maximum) at Vge, Ic: 1.75V at 15V, 10A Td (on/off) at 25°C: 700ns/1.2μs

Manufacturer: STMicroelectronics
Win Source Part Number: 1261030-STGP10NB60S
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 80A
Switching Energy: 600μJ (on), 5mJ (off)
Input Type: Standard
Gate Charge: 33nC
Test Condition: 480V, 10A, 1kOhm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 29A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: STG*10NB
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 80W
Vce(on) (Maximum) at Vge, Ic: 1.75V at 15V, 10A
Td (on/off) at 25°C: 700ns/1.2μs

Buy Now
Single IGBTs - 497-6733-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6733-5-ND
Single IGBTs 497-6733-5-ND
IGBT 600V 29A 80W Through Hole TO-220

IGBT 600V 29A 80W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NB60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NB60S
Discrete Semiconductor Products - Transistors - IGBTs STGP10NB60S
IGBT 600V 29A 80W TO220

IGBT 600V 29A 80W TO220

Supplier's Site
Single IGBTs - STGP10NB60S - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP10NB60S
Single IGBTs STGP10NB60S
IGBT 600V 29A 80W TO220

IGBT 600V 29A 80W TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP10NB60S
IGBT Transistors STGP10NB60S
IGBT Transistors N-Ch 600 Volt 10 Amp

IGBT Transistors N-Ch 600 Volt 10 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP10NB60S 1261030-STGP10NB60S 497-6733-5-ND STGP10NB60S STGP10NB60S STGP10NB60S
Product Name 600V 10A TO-220 IGBT Transistor IGBTs - Single - STGP10NB60S Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
PD 80000 milliwatts
Unlock Full Specs
to access all available technical data