STMicroelectronics, Inc. Single IGBTs STGP10NB37LZ

Description
IGBT 440V 20A 125W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 440V 20A 125W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-6732-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6732-5-ND
Single IGBTs 497-6732-5-ND
IGBT 440V 20A 125W Through Hole TO-220

IGBT 440V 20A 125W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 375V TO-220 IGBT Transistor
279-STGP10NB37LZ
N-Channel 20A 375V TO-220 IGBT Transistor 279-STGP10NB37LZ
20A, 375V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP10NB37LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 375V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 375V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB37LZ can be used for catalog matching and distributor lookup.

20A, 375V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP10NB37LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 375V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 375V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10NB37LZ can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGP10NB37LZ - 042918-STGP10NB37LZ - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10NB37LZ
042918-STGP10NB37LZ
IGBTs - Single - STGP10NB37LZ 042918-STGP10NB37LZ
Manufacturer: STMicroelectronics Win Source Part Number: 042918-STGP10NB37LZ Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 28nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 125W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 1.8V @ 4.5V, 10A Total Switching Energy(Ets): 2.4mJ (on), 5mJ (off) Turn-on and Turn-off delay time: 1.3μs/8μs Testing Conditions: 328V, 10A, 1 kOhm, 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 042918-STGP10NB37LZ
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 28nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.8V @ 4.5V, 10A
Total Switching Energy(Ets): 2.4mJ (on), 5mJ (off)
Turn-on and Turn-off delay time: 1.3μs/8μs
Testing Conditions: 328V, 10A, 1 kOhm, 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10NB37LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10NB37LZ
Discrete Semiconductor Products - Transistors - IGBTs STGP10NB37LZ
IGBT 440V 20A 125W TO220

IGBT 440V 20A 125W TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-6732-5-ND 279-STGP10NB37LZ 042918-STGP10NB37LZ STGP10NB37LZ
Product Name Single IGBTs N-Channel 20A 375V TO-220 IGBT Transistor IGBTs - Single - STGP10NB37LZ Discrete Semiconductor Products - Transistors - IGBTs
TJ -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data