STMicroelectronics, Inc. IGBTs - Single - STGP10M65DF2 STGP10M65DF2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935376-STGP10M65DF2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 20 A 115 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP10 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935376-STGP10M65DF2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 20 A 115 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP10 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGP10M65DF2 - 935376-STGP10M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10M65DF2
935376-STGP10M65DF2
IGBTs - Single - STGP10M65DF2 935376-STGP10M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 935376-STGP10M65DF2 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 20 A 115 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP10 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935376-STGP10M65DF2
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 20 A 115 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STGP10
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 20A 115000mW IGBT Transistor
279-STGP10M65DF2
650V 20A 115000mW IGBT Transistor 279-STGP10M65DF2
Trans IGBT Chip N-CH 650V 20A 115000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, 115000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A, 115000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10M65DF2 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 20A 115000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20A, 115000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 20A, 115000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15840-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15840-5-ND
Single IGBTs 497-15840-5-ND
IGBT Trench Field Stop 650V 20A 115W Through Hole TO-220

IGBT Trench Field Stop 650V 20A 115W Through Hole TO-220

Buy Now Datasheet
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-220, 3 Rohs Compliant Stmicroelectronics - 52Y7735 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-220, 3 Rohs Compliant Stmicroelectronics
52Y7735
Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-220, 3 Rohs Compliant Stmicroelectronics 52Y7735
IGBT Single Transistor, 20 A, 1.55 V, 115 W, 650 V, TO-220, 3 RoHS Compliant: Yes

IGBT Single Transistor, 20 A, 1.55 V, 115 W, 650 V, TO-220, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Single IGBTs - STGP10M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP10M65DF2
Single IGBTs STGP10M65DF2
IGBT 650V 10A TO-220AB

IGBT 650V 10A TO-220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP10M65DF2
IGBT Transistors STGP10M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 10 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 10 A low loss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGP10M65DF2
IGBT 650V 10A TO-220AB

IGBT 650V 10A TO-220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 935376-STGP10M65DF2 279-STGP10M65DF2 497-15840-5-ND 52Y7735 STGP10M65DF2 STGP10M65DF2 STGP10M65DF2
Product Name IGBTs - Single - STGP10M65DF2 650V 20A 115000mW IGBT Transistor Single IGBTs Igbt Single Transistor, 20 A, 1.55 V, 115 W, 650 V, To-220, 3 Rohs Compliant Stmicroelectronics Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data