STMicroelectronics, Inc. 600V 20A 115000mW IGBT Transistor STGP10H60DF

Description
Trans IGBT Chip N-CH 600V 20A 115000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP10H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 115000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 115000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10H60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 600V 20A 115000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP10H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 115000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 115000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10H60DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A 115000mW IGBT Transistor
279-STGP10H60DF
600V 20A 115000mW IGBT Transistor 279-STGP10H60DF
Trans IGBT Chip N-CH 600V 20A 115000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP10H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 115000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 115000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10H60DF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 20A 115000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP10H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, 115000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, 115000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP10H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-14277-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14277-5-ND
Single IGBTs 497-14277-5-ND
IGBT Trench Field Stop 600V 20A 115W Through Hole TO-220

IGBT Trench Field Stop 600V 20A 115W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP10H60DF - 897998-STGP10H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP10H60DF
897998-STGP10H60DF
IGBTs - Single - STGP10H60DF 897998-STGP10H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 897998-STGP10H60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 20 A 115 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP10 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14277-5, -497-14277-5, STGP10H60DF-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 897998-STGP10H60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 20 A 115 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STGP10
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14277-5, -497-14277-5, STGP10H60DF-ND

Buy Now Datasheet
Single IGBTs - STGP10H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP10H60DF
Single IGBTs STGP10H60DF
IGBT 600V 20A 115W TO220

IGBT 600V 20A 115W TO220

Supplier's Site Datasheet
Igbt, Single, 600V, 20A, To-220Ab; Continuous Collector Current Stmicroelectronics - 45AC7594 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 20A, To-220Ab; Continuous Collector Current Stmicroelectronics
45AC7594
Igbt, Single, 600V, 20A, To-220Ab; Continuous Collector Current Stmicroelectronics 45AC7594
IGBT, SINGLE, 600V, 20A, TO-220AB; Continuous Collector Current:20A; Collector Emitter Saturation Voltage:1.5V; Power Dissipation:115W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 20A, TO-220AB; Continuous Collector Current:20A; Collector Emitter Saturation Voltage:1.5V; Power Dissipation:115W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP10H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP10H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGP10H60DF
IGBT 600V 20A 115W TO220

IGBT 600V 20A 115W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP10H60DF
IGBT Transistors STGP10H60DF
IGBT Transistors Trench gate H series 600V 10A HiSpd

IGBT Transistors Trench gate H series 600V 10A HiSpd

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP10H60DF 497-14277-5-ND 897998-STGP10H60DF STGP10H60DF 45AC7594 STGP10H60DF STGP10H60DF
Product Name 600V 20A 115000mW IGBT Transistor Single IGBTs IGBTs - Single - STGP10H60DF Single IGBTs Igbt, Single, 600V, 20A, To-220Ab; Continuous Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 115000 milliwatts 115000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data