Win Source Part Number: 1277324-STGP100N30
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™
Package: Tube
Standard Package: 50
Power - Max: 250 W
Voltage - Collector Emitter Breakdown (Max): 330 V
Current - Collector (Ic) (Max): 90 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 50A
Input Type: Standard
Td (on/off) @ 25°C: -/134ns
Test Condition: 180V, 25A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 1805-STGP100N30,497-
Base Product Number: STGP100
Product Status: Obsolete
IGBT 330V 90A 250W Through Hole TO-220
Trans IGBT Chip N-CH 330V 90A 3-Pin(3+Tab) TO-220 Tube Product overview: STGP100N30 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330V, 90A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 330V, 90A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP100N30 can be used for catalog matching and distributor lookup.
IGBT 330V 90A 250W TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277324-STGP100N30 | 497-8782-5-ND | 279-STGP100N30 | STGP100N30 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | 330V 90A TO-220 IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 |