STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS30C60

Description
Win Source Part Number: 1279095-STGIPS30C60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tray Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 30 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13647 Base Product Number: STGIPS30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279095-STGIPS30C60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tray Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 30 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13647 Base Product Number: STGIPS30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279095-STGIPS30C60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279095-STGIPS30C60
Discrete Semiconductor Products - Power Driver Modules 1279095-STGIPS30C60
Win Source Part Number: 1279095-STGIPS30C60 Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tray Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 30 A Voltage - Isolation: 2500VDC Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13647 Base Product Number: STGIPS30 Product Status: Obsolete

Win Source Part Number: 1279095-STGIPS30C60
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tray
Voltage: 600 V
Standard Package: 11
Configuration: 3 Phase
Current: 30 A
Voltage - Isolation: 2500VDC
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13647
Base Product Number: STGIPS30
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279095-STGIPS30C60
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN7116GXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2 amps
View Details
4 suppliers
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details