STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIPS15C60T-H

Description
Win Source Part Number: 1279068-STGIPS15C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15543-5,-497-155 43-5,497-15543-5,497 -STGIPS15C60T-H Base Product Number: STGIPS15 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1279068-STGIPS15C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15543-5,-497-155 43-5,497-15543-5,497 -STGIPS15C60T-H Base Product Number: STGIPS15 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1279068-STGIPS15C60T-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1279068-STGIPS15C60T-H
Discrete Semiconductor Products - Power Driver Modules 1279068-STGIPS15C60T-H
Win Source Part Number: 1279068-STGIPS15C60T -H Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 11 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 25-PowerDIP Module (0.993", 25.23mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15543-5,-497-155 43-5,497-15543-5,497 -STGIPS15C60T-H Base Product Number: STGIPS15 Product Status: Obsolete

Win Source Part Number: 1279068-STGIPS15C60T-H
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 11
Configuration: 3 Phase
Current: 15 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 25-PowerDIP Module (0.993", 25.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15543-5,-497-15543-5,497-15543-5,497-STGIPS15C60T-H
Base Product Number: STGIPS15
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1279068-STGIPS15C60T-H
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 620-1977-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
4 suppliers
650V Gate Driver IC - 730-2ED2183S06FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 1; 1
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
 - 74AHCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details