The STGIPS15C60 is a 3-phase inverter intelligent power module with 15 A, 600 V short-circuit rugged IGBTs for motor drives in home appliances and air conditioners. It is packaged in an SDIP-25L case measuring 44.40 mm in length, 22.00 mm in width, and 7.00 mm in height. The module includes integrated gate drive ICs, an internal bootstrap diode, undervoltage lockout, interlocking, and smart shutdown functions. It supports 3.3 V, 5 V, and 15 V CMOS/TTL logic inputs, has an isolation rating of 2500 V rms for 60 seconds, and is UL recognized under file E81734. Thermal resistance is 3 °C/W for a single IGBT and 5.5 °C/W for a single diode. Operating junction temperature ranges from -40 °C to 150 °C, and case temperature from -40 °C to 125 °C.
SLLIMM small low-loss intelligent molded module IPM, 3-phase inverter, 15 A, 600 V short-circuit rugged IGBT Product overview: STGIPS15C60 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 15 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-STGIPS15C60 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 296-STGIPS15C60 |
| Product Name | 15 A 600 V IGBT Transistor |
| TJ | -40 C (-40 F) |