The STGIPQ5C60T-HL is a 3-phase inverter IPM with six 600 V, 5 A short-circuit rugged trench gate fieldstop IGBTs and integrated gate drivers, designed for AC motor drives in compact applications. It is housed in an N2DIP-26L type L package with a case dimension of 32.15 mm in length and 12.45 mm in width. The device features an isolated heatsink mounting with a 1500 Vrms/min isolation rating, built-in bootstrap diodes, undervoltage lockout, interlocking, and a shutdown function. It includes an operational amplifier for current sensing and a comparator for overcurrent protection. Operating junction temperature ranges from -40 °C to 150 °C. The module meets UL 1557 and UL 94 V-0 standards.
IGBT Modules SLLIMM nano 2nd series IPM, 3-phase inverter, 5 A, 600 V short-circuit rugged IGBTs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGIPQ5C60T-HL |
| Product Name | IGBT Modules |