STGIPQ3H60T-HZ is a 3 A, 600 V, 3-phase IGBT inverter bridge in an N2DIP-26L type Z package, designed for compact motor drive applications. It integrates six trench gate fieldstop IGBTs with freewheeling diodes and three half-bridge HVICs for low-EMI gate driving. The module includes an internal bootstrap diode, undervoltage lockout, interlocking, shutdown function, an operational amplifier, and a comparator for overcurrent protection. It supports TTL/CMOS inputs with hysteresis and pull-up/pull-down resistors, and features 1500 Vrms/min isolation. Thermal resistance junction-to-case is 10 °C/W for IGBTs and 15 °C/W for diodes. The part meets UL 1557 and has NTC thermistor monitoring compliant with UL 1434. ESD protection is up to ±2 kV HBM. Operating junction temperature ranges from -40 °C to 150 °C, and case temperature from -40 °C to 125 °C.
IGBT Modules SLLIMM nano 2nd series IPM, 3 A, 600 V, 3-phase IGBT inverter bridge
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGIPQ3H60T-HZ |
| Product Name | IGBT Modules |