STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIK50CH65T

Description
Win Source Part Number: 1351203-STGIK50CH65T Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tube Voltage: 650 V Standard Package: 9 Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 30-PowerDIP Module ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics
Request a Quote Datasheet
Description
Win Source Part Number: 1351203-STGIK50CH65T Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tube Voltage: 650 V Standard Package: 9 Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 30-PowerDIP Module ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1351203-STGIK50CH65T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1351203-STGIK50CH65T
Discrete Semiconductor Products - Power Driver Modules 1351203-STGIK50CH65T
Win Source Part Number: 1351203-STGIK50CH65T Category: Discrete Semiconductor Products - Power Driver Modules Type: IGBT Package: Tube Voltage: 650 V Standard Package: 9 Configuration: 3 Phase Inverter Current: 50 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 30-PowerDIP Module ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics

Win Source Part Number: 1351203-STGIK50CH65T
Category: Discrete Semiconductor Products - Power Driver Modules
Type: IGBT
Package: Tube
Voltage: 650 V
Standard Package: 9
Configuration: 3 Phase Inverter
Current: 50 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 30-PowerDIP Module
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1351203-STGIK50CH65T
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-6ED2742S01QXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers
 - 74AHC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details