STMicroelectronics Discrete Semiconductor Products - Power Driver Modules STGIB15CH60TS-LZ

Description
Win Source Part Number: 1202370-STGIB15CH60T S-LZ Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STGIB15CH60TS-LZ Base Product Number: STGIB15
Request a Quote
Description
Win Source Part Number: 1202370-STGIB15CH60T S-LZ Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STGIB15CH60TS-LZ Base Product Number: STGIB15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1202370-STGIB15CH60TS-LZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1202370-STGIB15CH60TS-LZ
Discrete Semiconductor Products - Power Driver Modules 1202370-STGIB15CH60TS-LZ
Win Source Part Number: 1202370-STGIB15CH60T S-LZ Category: Discrete Semiconductor Products>Power Driver Modules Series: SLLIMM™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 13 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 1500Vrms Mounting Type: Through Hole Package / Case: 26-PowerDIP Module (1.146", 29.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STGIB15CH60TS-LZ Base Product Number: STGIB15

Win Source Part Number: 1202370-STGIB15CH60TS-LZ
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SLLIMM™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 13
Configuration: 3 Phase Inverter
Current: 20 A
Voltage - Isolation: 1500Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerDIP Module (1.146", 29.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STGIB15CH60TS-LZ
Base Product Number: STGIB15

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1202370-STGIB15CH60TS-LZ
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
5.7KV Gate Driver IC - 906-1EDS5663HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 3.5 volts
Rise Time 6.5 ns
View Details
5 suppliers
 - 74LVC2G125GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details