STMicroelectronics, Inc. IGBTs STGIB15CH60TS-L

Description
Intelligent Power Module 450Vdc 2kW 15A
Request a Quote Datasheet
Description
Intelligent Power Module 450Vdc 2kW 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - 9173380 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
9173380
IGBTs 9173380
Intelligent Power Module 450Vdc 2kW 15A

Intelligent Power Module 450Vdc 2kW 15A

Supplier's Site
IGBTs - 9173380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Intelligent Power Module 450Vdc 2kW 15A

Intelligent Power Module 450Vdc 2kW 15A

Supplier's Site
IGBTs - 1708678 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1708678
IGBTs 1708678
Intelligent Power Module 450Vdc 2kW 15A

Intelligent Power Module 450Vdc 2kW 15A

Supplier's Site
Singapore
600V 20A IGBT Transistor
296-STGIB15CH60TS-L
600V 20A IGBT Transistor 296-STGIB15CH60TS-L
IPM IGBT 600V 20A 26-Pin SDIP2B EP Tube Product overview: STGIB15CH60TS-L from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-STGIB15CH60TS-L can be used for catalog matching and distributor lookup.

IPM IGBT 600V 20A 26-Pin SDIP2B EP Tube Product overview: STGIB15CH60TS-L from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-STGIB15CH60TS-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
STGIB15CH60TS-L
IGBT Modules STGIB15CH60TS-L
IGBT Modules SLLIMM 2nd,3phs 15A,600V shrt-crct

IGBT Modules SLLIMM 2nd,3phs 15A,600V shrt-crct

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 9173380 9173380P 296-STGIB15CH60TS-L STGIB15CH60TS-L
Product Name IGBTs IGBTs 600V 20A IGBT Transistor IGBT Modules
Polarity N-Channel
Unlock Full Specs
to access all available technical data