IGBT Trench Field Stop 600V 120A 79W Through Hole TO-3PF
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGFW80V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW80V60F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261026-STGFW80V60F
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 1.8mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 448nC
Test Condition: 400V, 80A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-3P-3 Full Pack
Current - Collector (Ic) (Maximum): 120A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 79W
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 80A
Td (on/off) at 25°C: 60ns/220ns
IGBT Transistors PTD HIGH VOLTAGE
IGBT 600V 120A 79W TO-3PF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-15008-5-ND | 279-STGFW80V60F | 1261026-STGFW80V60F | STGFW80V60F | STGFW80V60F |
| Product Name | Single IGBTs | 600 V 80 A IGBT Transistor | IGBTs - Single - STGFW80V60F | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |