STMicroelectronics, Inc. Single IGBTs STGFW40V60F

Description
IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15007-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15007-5-ND
Single IGBTs 497-15007-5-ND
IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF

IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277378-STGFW40V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277378-STGFW40V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277378-STGFW40V60F
Win Source Part Number: 1277378-STGFW40V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 62.5 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 456µJ (on), 411µJ (off) Input Type: Standard Gate Charge: 226 nC Td (on/off) @ 25°C: 52ns/208ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15007-5,-497-150 07-5 Base Product Number: STGFW40 Product Status: Obsolete

Win Source Part Number: 1277378-STGFW40V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 62.5 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A
Switching Energy: 456µJ (on), 411µJ (off)
Input Type: Standard
Gate Charge: 226 nC
Td (on/off) @ 25°C: 52ns/208ns
Test Condition: 400V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15007-5,-497-15007-5
Base Product Number: STGFW40
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGFW40V60F
600 V 40 A IGBT Transistor 279-STGFW40V60F
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGFW40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW40V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGFW40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW40V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGFW40V60F
IGBT Transistors STGFW40V60F
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 40 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 40 A very high speed

Buy Now Datasheet
Igbt, Single, 600V, 80A, To-3Pf; Dc Collector Current Stmicroelectronics - 61AC2094 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 80A, To-3Pf; Dc Collector Current Stmicroelectronics
61AC2094
Igbt, Single, 600V, 80A, To-3Pf; Dc Collector Current Stmicroelectronics 61AC2094
IGBT, SINGLE, 600V, 80A, TO-3PF; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:62.5W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-3PF; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 80A, TO-3PF; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.8V; Power Dissipation Pd:62.5W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-3PF; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGFW40V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW40V60F
Discrete Semiconductor Products - Transistors - IGBTs STGFW40V60F
IGBT 600V 80A 62.5W TO-3PF

IGBT 600V 80A 62.5W TO-3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15007-5-ND 1277378-STGFW40V60F 279-STGFW40V60F STGFW40V60F 61AC2094 STGFW40V60F
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 40 A IGBT Transistor IGBT Transistors Igbt, Single, 600V, 80A, To-3Pf; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data