STMicroelectronics, Inc. Single IGBTs STGFW40V60DF

Description
IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15124-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15124-5-ND
Single IGBTs 497-15124-5-ND
IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF-3

IGBT Trench Field Stop 600V 80A 62.5W Through Hole TO-3PF-3

Buy Now Datasheet
Singapore, Singapore
600 V 40 A IGBT Transistor
279-STGFW40V60DF
600 V 40 A IGBT Transistor 279-STGFW40V60DF
Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGFW40V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW40V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 40 A very high speed Product overview: STGFW40V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW40V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGFW40V60DF - 935375-STGFW40V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGFW40V60DF
935375-STGFW40V60DF
IGBTs - Single - STGFW40V60DF 935375-STGFW40V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 935375-STGFW40V60DF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 600 V 80 A 62.5 W Through Hole TO-3PF-3 Package: Tube Package: TO-3PFM, SC-93-3 Mounting: Through Hole Family Name: STGFW40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15124-5, 497-15124-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935375-STGFW40V60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 80 A 62.5 W Through Hole TO-3PF-3
Package: Tube
Package: TO-3PFM, SC-93-3
Mounting: Through Hole
Family Name: STGFW40
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15124-5, 497-15124-5

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGFW40V60DF
IGBT Transistors STGFW40V60DF
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 40 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 40 A very high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW40V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW40V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGFW40V60DF
IGBT 600V 80A 62.5W TO-3PF

IGBT 600V 80A 62.5W TO-3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15124-5-ND 279-STGFW40V60DF 935375-STGFW40V60DF STGFW40V60DF STGFW40V60DF
Product Name Single IGBTs 600 V 40 A IGBT Transistor IGBTs - Single - STGFW40V60DF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data