STMicroelectronics, Inc. IGBTs - Single - STGFW40H65FB STGFW40H65FB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897992-STGFW40H65FB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 62.5 W Through Hole TO-3PF-3 Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Family Name: STGFW40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15540-5, -497-15540-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897992-STGFW40H65FB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 62.5 W Through Hole TO-3PF-3 Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Family Name: STGFW40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15540-5, -497-15540-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGFW40H65FB - 897992-STGFW40H65FB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGFW40H65FB
897992-STGFW40H65FB
IGBTs - Single - STGFW40H65FB 897992-STGFW40H65FB
Manufacturer: STMicroelectronics Win Source Part Number: 897992-STGFW40H65FB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 80 A 62.5 W Through Hole TO-3PF-3 Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Family Name: STGFW40 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15540-5, -497-15540-5

Manufacturer: STMicroelectronics
Win Source Part Number: 897992-STGFW40H65FB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 80 A 62.5 W Through Hole TO-3PF-3
Package: Tube
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Family Name: STGFW40
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15540-5, -497-15540-5

Buy Now Datasheet
Single IGBTs - 497-STGFW40H65FB-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 62.5W Through Hole TO-3PF-3

IGBT Trench Field Stop 650V 80A 62.5W Through Hole TO-3PF-3

Buy Now Datasheet
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGFW40H65FB
650 V 40 A IGBT Transistor 279-STGFW40H65FB
Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGFW40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW40H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high speed HB series IGBT Product overview: STGFW40H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW40H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW40H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW40H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGFW40H65FB
IGBT HB 650V 40A ISOWATT218

IGBT HB 650V 40A ISOWATT218

Supplier's Site
Single IGBTs - STGFW40H65FB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGFW40H65FB
Single IGBTs STGFW40H65FB
IGBT HB 650V 40A ISOWATT218

IGBT HB 650V 40A ISOWATT218

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGFW40H65FB
IGBT Transistors STGFW40H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 40 A high speed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 897992-STGFW40H65FB 497-STGFW40H65FB-ND 279-STGFW40H65FB STGFW40H65FB STGFW40H65FB STGFW40H65FB
Product Name IGBTs - Single - STGFW40H65FB Single IGBTs 650 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data