STMicroelectronics, Inc. 600V 36A 88000mW IGBT Transistor STGFW35HF60W

Description
Trans IGBT Chip N-CH 600V 36A 88000mW 3-Pin(3+Tab) TO-3PF Tube Product overview: STGFW35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 88000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 88000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW35HF60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 600V 36A 88000mW 3-Pin(3+Tab) TO-3PF Tube Product overview: STGFW35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 88000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 88000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW35HF60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 36A 88000mW IGBT Transistor
279-STGFW35HF60W
600V 36A 88000mW IGBT Transistor 279-STGFW35HF60W
Trans IGBT Chip N-CH 600V 36A 88000mW 3-Pin(3+Tab) TO-3PF Tube Product overview: STGFW35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 88000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 88000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW35HF60W can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 36A 88000mW 3-Pin(3+Tab) TO-3PF Tube Product overview: STGFW35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 36A, 88000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 36A, 88000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW35HF60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-13270-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13270-5-ND
Single IGBTs 497-13270-5-ND
IGBT 600V 36A 88W Through Hole TO-3PF

IGBT 600V 36A 88W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277386-STGFW35HF60W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277386-STGFW35HF60W
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277386-STGFW35HF60W
Win Source Part Number: 1277386-STGFW35HF60W Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 88 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 36 A Current - Collector Pulsed (Icm): 150 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 290µJ (on), 185µJ (off) Input Type: Standard Gate Charge: 140 nC Td (on/off) @ 25°C: 30ns/175ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13270-5,-497-132 70-5 Base Product Number: STGFW35 Product Status: Obsolete

Win Source Part Number: 1277386-STGFW35HF60W
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 88 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 36 A
Current - Collector Pulsed (Icm): 150 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 290µJ (on), 185µJ (off)
Input Type: Standard
Gate Charge: 140 nC
Td (on/off) @ 25°C: 30ns/175ns
Test Condition: 400V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13270-5,-497-13270-5
Base Product Number: STGFW35
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW35HF60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW35HF60W
Discrete Semiconductor Products - Transistors - IGBTs STGFW35HF60W
IGBT 600V 36A 88W TO3PF

IGBT 600V 36A 88W TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGFW35HF60W 497-13270-5-ND 1277386-STGFW35HF60W STGFW35HF60W
Product Name 600V 36A 88000mW IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 88000 milliwatts
Unlock Full Specs
to access all available technical data