STMicroelectronics Discrete Semiconductor Products - Transistors - IGBTs - Single STGFW30V60F

Description
Win Source Part Number: 1277380-STGFW30V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 300 Power - Max: 58 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A Switching Energy: 383µJ (on), 233µJ (off) Input Type: Standard Gate Charge: 163 nC Td (on/off) @ 25°C: 45ns/189ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13955-5,497-139 55-5,STGFW30V60F Base Product Number: STGFW30 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277380-STGFW30V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 300 Power - Max: 58 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A Switching Energy: 383µJ (on), 233µJ (off) Input Type: Standard Gate Charge: 163 nC Td (on/off) @ 25°C: 45ns/189ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13955-5,497-139 55-5,STGFW30V60F Base Product Number: STGFW30 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277380-STGFW30V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277380-STGFW30V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277380-STGFW30V60F
Win Source Part Number: 1277380-STGFW30V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 300 Power - Max: 58 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A Switching Energy: 383µJ (on), 233µJ (off) Input Type: Standard Gate Charge: 163 nC Td (on/off) @ 25°C: 45ns/189ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13955-5,497-139 55-5,STGFW30V60F Base Product Number: STGFW30 Product Status: Obsolete

Win Source Part Number: 1277380-STGFW30V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 300
Power - Max: 58 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 30A
Switching Energy: 383µJ (on), 233µJ (off)
Input Type: Standard
Gate Charge: 163 nC
Td (on/off) @ 25°C: 45ns/189ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13955-5,497-13955-5,STGFW30V60F
Base Product Number: STGFW30
Product Status: Obsolete

Buy Now
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGFW30V60F
600 V 30 A IGBT Transistor 279-STGFW30V60F
Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGFW30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW30V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 30 A very high speed Product overview: STGFW30V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW30V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW30V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW30V60F
Discrete Semiconductor Products - Transistors - IGBTs STGFW30V60F
IGBT 600V 60A 58W TO3PF

IGBT 600V 60A 58W TO3PF

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGFW30V60F
IGBT Transistors STGFW30V60F
IGBT Transistors 600V 30A Hi Spd TrenchGate FieldStop

IGBT Transistors 600V 30A Hi Spd TrenchGate FieldStop

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277380-STGFW30V60F 279-STGFW30V60F STGFW30V60F STGFW30V60F
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data