STMicroelectronics, Inc. Single IGBTs STGFW30NC60V

Description
IGBT 600V 36A 80W Through Hole TO-3PF
Request a Quote Datasheet
Description
IGBT 600V 36A 80W Through Hole TO-3PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13104-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13104-5-ND
Single IGBTs 497-13104-5-ND
IGBT 600V 36A 80W Through Hole TO-3PF

IGBT 600V 36A 80W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277331-STGFW30NC60V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277331-STGFW30NC60V
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277331-STGFW30NC60V
Win Source Part Number: 1277331-STGFW30NC60V Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 30 Power - Max: 80 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 36 A Current - Collector Pulsed (Icm): 100 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 220µJ (on), 330µJ (off) Input Type: Standard Gate Charge: 100 nC Td (on/off) @ 25°C: 31ns/100ns Test Condition: 390V, 20A, 3.3Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13104-5,497-131 04-5 Base Product Number: STGFW30 Product Status: Obsolete

Win Source Part Number: 1277331-STGFW30NC60V
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 30
Power - Max: 80 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 36 A
Current - Collector Pulsed (Icm): 100 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 220µJ (on), 330µJ (off)
Input Type: Standard
Gate Charge: 100 nC
Td (on/off) @ 25°C: 31ns/100ns
Test Condition: 390V, 20A, 3.3Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13104-5,497-13104-5
Base Product Number: STGFW30
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
40 A 600 V IGBT Transistor
279-STGFW30NC60V
40 A 600 V IGBT Transistor 279-STGFW30NC60V
40 A, 600 V, very fast IGBT Product overview: STGFW30NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW30NC60V can be used for catalog matching and distributor lookup.

40 A, 600 V, very fast IGBT Product overview: STGFW30NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW30NC60V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW30NC60V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW30NC60V
Discrete Semiconductor Products - Transistors - IGBTs STGFW30NC60V
IGBT 600V 36A 80W TO3PF

IGBT 600V 36A 80W TO3PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13104-5-ND 1277331-STGFW30NC60V 279-STGFW30NC60V STGFW30NC60V
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 40 A 600 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data