STMicroelectronics, Inc. Single IGBTs STGFW30H65FB

Description
IGBT Trench Field Stop 650V 60A 58W Through Hole TO-3PF-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 60A 58W Through Hole TO-3PF-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15123-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15123-5-ND
Single IGBTs 497-15123-5-ND
IGBT Trench Field Stop 650V 60A 58W Through Hole TO-3PF-3

IGBT Trench Field Stop 650V 60A 58W Through Hole TO-3PF-3

Buy Now Datasheet
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGFW30H65FB
650 V 30 A IGBT Transistor 279-STGFW30H65FB
Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGFW30H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW30H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGFW30H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW30H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGFW30H65FB - 935374-STGFW30H65FB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGFW30H65FB
935374-STGFW30H65FB
IGBTs - Single - STGFW30H65FB 935374-STGFW30H65FB
Manufacturer: STMicroelectronics Win Source Part Number: 935374-STGFW30H65FB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 60 A 58 W Through Hole TO-3PF-3 Package: Tube Package: TO-3PFM, SC-93-3 Mounting: Through Hole Family Name: STGFW30 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15123-5, 497-15123-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935374-STGFW30H65FB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 60 A 58 W Through Hole TO-3PF-3
Package: Tube
Package: TO-3PFM, SC-93-3
Mounting: Through Hole
Family Name: STGFW30
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15123-5, 497-15123-5

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGFW30H65FB
IGBT Transistors STGFW30H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 30 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW30H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW30H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGFW30H65FB
IGBT 650V 60A 58W TO3PF

IGBT 650V 60A 58W TO3PF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15123-5-ND 279-STGFW30H65FB 935374-STGFW30H65FB STGFW30H65FB STGFW30H65FB
Product Name Single IGBTs 650 V 30 A IGBT Transistor IGBTs - Single - STGFW30H65FB IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data