STMicroelectronics, Inc. 600 V 20 A IGBT Transistor STGFW20V60F

Description
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGFW20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW20V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGFW20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW20V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGFW20V60F
600 V 20 A IGBT Transistor 279-STGFW20V60F
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGFW20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW20V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGFW20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW20V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-13954-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13954-5-ND
Single IGBTs 497-13954-5-ND
IGBT Trench Field Stop 600V 40A 52W Through Hole TO-3PF

IGBT Trench Field Stop 600V 40A 52W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277382-STGFW20V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277382-STGFW20V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277382-STGFW20V60F
Win Source Part Number: 1277382-STGFW20V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 52 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13954-5,497-139 54-5,STGFW20V60F Base Product Number: STGFW20 Product Status: Obsolete

Win Source Part Number: 1277382-STGFW20V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 52 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A
Switching Energy: 200µJ (on), 130µJ (off)
Input Type: Standard
Gate Charge: 116 nC
Td (on/off) @ 25°C: 38ns/149ns
Test Condition: 400V, 20A, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13954-5,497-13954-5,STGFW20V60F
Base Product Number: STGFW20
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGFW20V60F
IGBT Transistors STGFW20V60F
IGBT Transistors 600V 20A Hi Spd TrenchGate FieldStop

IGBT Transistors 600V 20A Hi Spd TrenchGate FieldStop

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW20V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW20V60F
Discrete Semiconductor Products - Transistors - IGBTs STGFW20V60F
IGBT 600V 40A 52W TO3PF

IGBT 600V 40A 52W TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGFW20V60F 497-13954-5-ND 1277382-STGFW20V60F STGFW20V60F STGFW20V60F
Product Name 600 V 20 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 52000 milliwatts
Unlock Full Specs
to access all available technical data