STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGFW20H65FB

Description
Win Source Part Number: 1277376-STGFW20H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 52 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A Switching Energy: 77µJ (on), 170µJ (off) Input Type: Standard Gate Charge: 120 nC Td (on/off) @ 25°C: 30ns/139ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3PFM, SC-93-3 Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15122-5,-1138-ST GFW20H65FB Base Product Number: STGFW20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277376-STGFW20H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 52 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A Switching Energy: 77µJ (on), 170µJ (off) Input Type: Standard Gate Charge: 120 nC Td (on/off) @ 25°C: 30ns/139ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3PFM, SC-93-3 Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15122-5,-1138-ST GFW20H65FB Base Product Number: STGFW20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277376-STGFW20H65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277376-STGFW20H65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277376-STGFW20H65FB
Win Source Part Number: 1277376-STGFW20H65FB Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 52 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A Switching Energy: 77µJ (on), 170µJ (off) Input Type: Standard Gate Charge: 120 nC Td (on/off) @ 25°C: 30ns/139ns Test Condition: 400V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3PFM, SC-93-3 Supplier Device Package: TO-3PF Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15122-5,-1138-ST GFW20H65FB Base Product Number: STGFW20 Product Status: Obsolete

Win Source Part Number: 1277376-STGFW20H65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 52 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A
Switching Energy: 77µJ (on), 170µJ (off)
Input Type: Standard
Gate Charge: 120 nC
Td (on/off) @ 25°C: 30ns/139ns
Test Condition: 400V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3PFM, SC-93-3
Supplier Device Package: TO-3PF
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15122-5,-1138-STGFW20H65FB
Base Product Number: STGFW20
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
650 V 20 A IGBT Transistor
279-STGFW20H65FB
650 V 20 A IGBT Transistor 279-STGFW20H65FB
Trench gate field-stop IGBT, HB series 650 V, 20 A high speed Product overview: STGFW20H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW20H65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, HB series 650 V, 20 A high speed Product overview: STGFW20H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFW20H65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15122-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15122-5-ND
Single IGBTs 497-15122-5-ND
IGBT Trench Field Stop 650V 40A 52W Through Hole TO-3PF

IGBT Trench Field Stop 650V 40A 52W Through Hole TO-3PF

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGFW20H65FB
IGBT Transistors STGFW20H65FB
IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 20 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 650 V, 20 A high speed

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFW20H65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFW20H65FB
Discrete Semiconductor Products - Transistors - IGBTs STGFW20H65FB
IGBT 650V 40A 52W TO3PF

IGBT 650V 40A 52W TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277376-STGFW20H65FB 279-STGFW20H65FB 497-15122-5-ND STGFW20H65FB STGFW20H65FB
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 20 A IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-3; SOT3 TO-3; TO-3PFM, SC-93-3
Unlock Full Specs
to access all available technical data