STMicroelectronics, Inc. 600V 7A 22W IGBT Transistor STGFL6NC60DI

Description
IGBT 600V 7A 22W TO220FP Product overview: STGFL6NC60DI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 22W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFL6NC60DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 7A 22W TO220FP Product overview: STGFL6NC60DI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 22W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFL6NC60DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A 22W IGBT Transistor
279-STGFL6NC60DI
600V 7A 22W IGBT Transistor 279-STGFL6NC60DI
IGBT 600V 7A 22W TO220FP Product overview: STGFL6NC60DI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 22W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFL6NC60DI can be used for catalog matching and distributor lookup.

IGBT 600V 7A 22W TO220FP Product overview: STGFL6NC60DI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 22W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFL6NC60DI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGFL6NC60DI - 1103029-STGFL6NC60DI - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGFL6NC60DI
1103029-STGFL6NC60DI
IGBTs - Single - STGFL6NC60DI 1103029-STGFL6NC60DI
Manufacturer: STMicroelectronics Win Source Part Number: 1103029-STGFL6NC60DI Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 23ns Input Type: Standard Gate Charge: 12nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 22W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 3A Total Switching Energy(Ets): 32μJ (on), 24μJ (off) Turn-on and Turn-off delay time: 6.7ns/46ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103029-STGFL6NC60DI
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 23ns
Input Type: Standard
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 22W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 3A
Total Switching Energy(Ets): 32μJ (on), 24μJ (off)
Turn-on and Turn-off delay time: 6.7ns/46ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGFL6NC60DI 1103029-STGFL6NC60DI
Product Name 600V 7A 22W IGBT Transistor IGBTs - Single - STGFL6NC60DI
PD 22000 milliwatts 22000 milliwatts
Unlock Full Specs
to access all available technical data