STMicroelectronics, Inc. Single IGBTs STGFL6NC60D

Description
IGBT 600V 7A 22W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT 600V 7A 22W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-7479-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7479-5-ND
Single IGBTs 497-7479-5-ND
IGBT 600V 7A 22W Through Hole TO-220FP

IGBT 600V 7A 22W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277326-STGFL6NC60D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277326-STGFL6NC60D
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277326-STGFL6NC60D
Win Source Part Number: 1277326-STGFL6NC60D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 22 W Reverse Recovery Time (trr): 30 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 7 A Current - Collector Pulsed (Icm): 25 A Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 3A Switching Energy: 46.5µJ (on), 23.5µJ (off) Input Type: Standard Gate Charge: 12 nC Td (on/off) @ 25°C: 6.7ns/46ns Test Condition: 390V, 3A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGFL6NC60D,497-7479 -5,1805-STGFL6NC60D, -497-7479-5 Base Product Number: STGFL6 Product Status: Obsolete

Win Source Part Number: 1277326-STGFL6NC60D
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 22 W
Reverse Recovery Time (trr): 30 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 7 A
Current - Collector Pulsed (Icm): 25 A
Vce(on) (Max) @ Vge, Ic: 2.9V @ 15V, 3A
Switching Energy: 46.5µJ (on), 23.5µJ (off)
Input Type: Standard
Gate Charge: 12 nC
Td (on/off) @ 25°C: 6.7ns/46ns
Test Condition: 390V, 3A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGFL6NC60D,497-7479-5,1805-STGFL6NC60D,-497-7479-5
Base Product Number: STGFL6
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 7A 600V IGBT Transistor
279-STGFL6NC60D
N-Channel 7A 600V IGBT Transistor 279-STGFL6NC60D
7A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220FP, 3 PIN Product overview: STGFL6NC60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 7A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFL6NC60D can be used for catalog matching and distributor lookup.

7A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220FP, 3 PIN Product overview: STGFL6NC60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 7A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGFL6NC60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGFL6NC60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGFL6NC60D
Discrete Semiconductor Products - Transistors - IGBTs STGFL6NC60D
IGBT 600V 7A 22W TO220FP

IGBT 600V 7A 22W TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-7479-5-ND 1277326-STGFL6NC60D 279-STGFL6NC60D STGFL6NC60D
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 7A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data