Manufacturer: STMicroelectronics
Win Source Part Number: 083796-STGF7NC60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 35nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 25W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 7A
Total Switching Energy(Ets): 95μJ (on), 115μJ (off)
Turn-on and Turn-off delay time: 18.5ns/72ns
Testing Conditions: 390V, 7A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IRGIB6B60KDPBF; STGF14NC60KD; STGP5H60DF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IGBT 600V 10A 25W Through Hole TO-220FP
600V 10A N-Ch IGBT, Ultrafast Diode, TO-220 Product overview: STGF7NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF7NC60HD can be used for catalog matching and distributor lookup.
IGBT 600V 10A 25W TO220FP
N CH IGBT, PowerMESH, 600V, 10A, TO-220FP; Continuous Collector Current:10A; Collector Emitter Saturation Voltage:1.85V; Power Dissipation:25W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 083796-STGF7NC60HD | 497-4354-5-ND | 279-STGF7NC60HD | STGF7NC60HD | 71R7017 |
| Product Name | IGBTs - Single - STGF7NC60HD | Single IGBTs | 600V 10A TO-220 IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | N Ch Igbt, Powermesh, 600V, 10A, To-220Fp; Continuous Collector Current Stmicroelectronics |
| VCE(on) | 2.5 volts |