STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGF7H60DF

Description
Win Source Part Number: 1214804-STGF7H60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 24 W Reverse Recovery Time (trr): 136 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 14 A Current - Collector Pulsed (Icm): 28 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 7A Switching Energy: 99µJ (on), 100µJ (off) Input Type: Standard Gate Charge: 46 nC Td (on/off) @ 25°C: 30ns/160ns Test Condition: 400V, 7A, 47Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16017-5 Base Product Number: STGF7
Request a Quote Datasheet
Description
Win Source Part Number: 1214804-STGF7H60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 24 W Reverse Recovery Time (trr): 136 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 14 A Current - Collector Pulsed (Icm): 28 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 7A Switching Energy: 99µJ (on), 100µJ (off) Input Type: Standard Gate Charge: 46 nC Td (on/off) @ 25°C: 30ns/160ns Test Condition: 400V, 7A, 47Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16017-5 Base Product Number: STGF7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1214804-STGF7H60DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1214804-STGF7H60DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1214804-STGF7H60DF
Win Source Part Number: 1214804-STGF7H60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 24 W Reverse Recovery Time (trr): 136 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 14 A Current - Collector Pulsed (Icm): 28 A Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 7A Switching Energy: 99µJ (on), 100µJ (off) Input Type: Standard Gate Charge: 46 nC Td (on/off) @ 25°C: 30ns/160ns Test Condition: 400V, 7A, 47Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16017-5 Base Product Number: STGF7

Win Source Part Number: 1214804-STGF7H60DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 24 W
Reverse Recovery Time (trr): 136 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 14 A
Current - Collector Pulsed (Icm): 28 A
Vce(on) (Max) @ Vge, Ic: 1.95V @ 15V, 7A
Switching Energy: 99µJ (on), 100µJ (off)
Input Type: Standard
Gate Charge: 46 nC
Td (on/off) @ 25°C: 30ns/160ns
Test Condition: 400V, 7A, 47Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16017-5
Base Product Number: STGF7

Buy Now Datasheet
Single IGBTs - 497-16017-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16017-5-ND
Single IGBTs 497-16017-5-ND
IGBT Trench Field Stop 600V 14A 24W Through Hole TO-220FP

IGBT Trench Field Stop 600V 14A 24W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
600 V 7 A IGBT Transistor
279-STGF7H60DF
600 V 7 A IGBT Transistor 279-STGF7H60DF
Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGF7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF7H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGF7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF7H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF7H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF7H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGF7H60DF
IGBT 600V 14A 24W TO-220FP

IGBT 600V 14A 24W TO-220FP

Supplier's Site
Single IGBTs - STGF7H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF7H60DF
Single IGBTs STGF7H60DF
IGBT 600V 14A 24W TO-220FP

IGBT 600V 14A 24W TO-220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF7H60DF
IGBT Transistors STGF7H60DF
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 7 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 7 A high speed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1214804-STGF7H60DF 497-16017-5-ND 279-STGF7H60DF STGF7H60DF STGF7H60DF STGF7H60DF
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 600 V 7 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data