IGBT Trench Field Stop 650V 12A 24.2W Through Hole TO-220FP
Category: OEM Souring
Win Source Part Number: 1468687-STGF6M65DF2
Manufacturer: STMicroelectronics
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 6 A low loss
IGBT TRENCH 650V 12A TO220FP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-19152-ND | 1468687-STGF6M65DF2 | STGF6M65DF2 | STGF6M65DF2 |
| Product Name | Single IGBTs | OEM Souring | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |