Win Source Part Number: 1277359-STGF4M65DF2
Category: Discrete Semiconductor Products>Transistors
Series: M
Package: Tube
Standard Package: 50
Power - Max: 23 W
Reverse Recovery Time (trr): 133 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 8 A
Current - Collector Pulsed (Icm): 16 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 4A
Switching Energy: 40µJ (on), 136µJ (off)
Input Type: Standard
Gate Charge: 15.2 nC
Td (on/off) @ 25°C: 12ns/86ns
Test Condition: 400V, 4A, 47Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16965
Base Product Number: STGF4
IGBT Trench Field Stop 650V 8A 23W Through Hole TO-220FP
Trench gate field-stop IGBT, M series 650 V, 4 A low loss Product overview: STGF4M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 4 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 4 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF4M65DF2 can be used for catalog matching and distributor lookup.
IGBT Transistors PTD HIGH VOLTAGE
TRENCH GATE FIELD-STOP IGBT, M S
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277359-STGF4M65DF2 | 497-16965-ND | 279-STGF4M65DF2 | STGF4M65DF2 | STGF4M65DF2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | 650 V 4 A IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |