Win Source Part Number: 1277328-STGF3NB60FD
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 25 W
Reverse Recovery Time (trr): 45 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 6 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 3A
Switching Energy: 125µJ (off)
Input Type: Standard
Gate Charge: 16 nC
Td (on/off) @ 25°C: 12.5ns/105ns
Test Condition: 480V, 3A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-2651-5
Base Product Number: STGF3
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IGBT 600V 6A 25W Through Hole TO-220FP
6A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGF3NB60FD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 6A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 6A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF3NB60FD can be used for catalog matching and distributor lookup.
IGBT 600V 6A 25W TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1277328-STGF3NB60FD | 497-2651-5-ND | 279-STGF3NB60FD | STGF3NB60FD |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | N-Channel 6A 600V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack |