Manufacturer: STMicroelectronics
Win Source Part Number: 1103028-STGF35HF60W
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 19A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 40W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 290μJ (on), 185μJ (off)
Turn-on and Turn-off delay time: 30ns/175ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
IGBT Product overview: STGF35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF35HF60W can be used for catalog matching and distributor lookup.
IGBT 600V 19A 40W Through Hole TO-220FP
IGBT 600V 19A 40W TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1103028-STGF35HF60W | 279-STGF35HF60W | 497-12249-ND | STGF35HF60W |
| Product Name | IGBTs - Single - STGF35HF60W | IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.5 volts |