STMicroelectronics, Inc. Single IGBTs STGF30NC60S

Description
IGBT 600V 22A 40W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT 600V 22A 40W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - STGF30NC60S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGF30NC60S-ND
Single IGBTs STGF30NC60S-ND
IGBT 600V 22A 40W Through Hole TO-220FP

IGBT 600V 22A 40W Through Hole TO-220FP

Buy Now Datasheet
IGBTs - Single - STGF30NC60S - 1103027-STGF30NC60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF30NC60S
1103027-STGF30NC60S
IGBTs - Single - STGF30NC60S 1103027-STGF30NC60S
Manufacturer: STMicroelectronics Win Source Part Number: 1103027-STGF30NC60S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 96nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 22A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 40W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 20A Total Switching Energy(Ets): 300μJ (on), 1.28mJ (off) Turn-on and Turn-off delay time: 21.5ns/180ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103027-STGF30NC60S
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 96nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 22A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 40W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 20A
Total Switching Energy(Ets): 300μJ (on), 1.28mJ (off)
Turn-on and Turn-off delay time: 21.5ns/180ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 22A IGBT Transistor
279-STGF30NC60S
600V 22A IGBT Transistor 279-STGF30NC60S
IGBT N-CH 600V 22A TO-220FP Transistor Product overview: STGF30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30NC60S can be used for catalog matching and distributor lookup.

IGBT N-CH 600V 22A TO-220FP Transistor Product overview: STGF30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 22A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30NC60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF30NC60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF30NC60S
Discrete Semiconductor Products - Transistors - IGBTs STGF30NC60S
IGBT 600V 22A 40W TO220FP

IGBT 600V 22A 40W TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number STGF30NC60S-ND 1103027-STGF30NC60S 279-STGF30NC60S STGF30NC60S
Product Name Single IGBTs IGBTs - Single - STGF30NC60S 600V 22A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data