STMicroelectronics, Inc. 650 V 30 A IGBT Transistor STGF30M65DF2

Description
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGF30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGF30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGF30M65DF2
650 V 30 A IGBT Transistor 279-STGF30M65DF2
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGF30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGF30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGF30M65DF2 - 1040947-STGF30M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF30M65DF2
1040947-STGF30M65DF2
IGBTs - Single - STGF30M65DF2 1040947-STGF30M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 1040947-STGF30M65DF2 Mounting: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 80nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 38W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 2V @ 15V, 30A Total Switching Energy(Ets): 300μJ (on), 960μJ (off) Turn-on and Turn-off delay time: 31.6ns/115ns Testing Conditions: 400V, 30A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1040947-STGF30M65DF2
Mounting: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 80nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 2V @ 15V, 30A
Total Switching Energy(Ets): 300μJ (on), 960μJ (off)
Turn-on and Turn-off delay time: 31.6ns/115ns
Testing Conditions: 400V, 30A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - 497-19151-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-19151-ND
Single IGBTs 497-19151-ND
IGBT Trench Field Stop 650V 60A 38W Through Hole TO-220FP

IGBT Trench Field Stop 650V 60A 38W Through Hole TO-220FP

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF30M65DF2
IGBT Transistors STGF30M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF30M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF30M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGF30M65DF2
IGBT TRENCH 650V 60A TO220FP

IGBT TRENCH 650V 60A TO220FP

Supplier's Site
Igbt, 650V, 60A, 175Deg C, 38W Rohs Compliant Stmicroelectronics - 69AH2729 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 60A, 175Deg C, 38W Rohs Compliant Stmicroelectronics
69AH2729
Igbt, 650V, 60A, 175Deg C, 38W Rohs Compliant Stmicroelectronics 69AH2729
IGBT, 650V, 60A, 175DEG C, 38W ROHS COMPLIANT: YES

IGBT, 650V, 60A, 175DEG C, 38W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - STGF30M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF30M65DF2
Single IGBTs STGF30M65DF2
IGBT TRENCH 650V 60A TO220FP

IGBT TRENCH 650V 60A TO220FP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGF30M65DF2 1040947-STGF30M65DF2 497-19151-ND STGF30M65DF2 STGF30M65DF2 69AH2729 STGF30M65DF2
Product Name 650 V 30 A IGBT Transistor IGBTs - Single - STGF30M65DF2 Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 60A, 175Deg C, 38W Rohs Compliant Stmicroelectronics Single IGBTs
VCE(on) 2 volts
PD 38000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data