IGBT Trench Field Stop 600V 60A 37W Through Hole TO-220FP
600 V, 30 A high speed trench gate field-stop IGBT Product overview: STGF30H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF30H60DF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261024-STGF30H60DF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 110ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 350μJ (on), 400μJ (off)
Input Type: Standard
Gate Charge: 105nC
Test Condition: 400V, 30A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 37W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 30A
Td (on/off) at 25°C: 50ns/160ns
IGBT 600V 60A 37W TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-13581-5-ND | 279-STGF30H60DF | 1261024-STGF30H60DF | STGF30H60DF |
| Product Name | Single IGBTs | 600 V 30 A IGBT Transistor | IGBTs - Single - STGF30H60DF | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube |