STMicroelectronics, Inc. 600V 20A TO-220 IGBT Transistor STGF20V60DF

Description
IGBT BIPO 600V 20A TO-220 Product overview: STGF20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20V60DF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IGBT BIPO 600V 20A TO-220 Product overview: STGF20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20V60DF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 20A TO-220 IGBT Transistor - 279-STGF20V60DF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 20A TO-220 IGBT Transistor
279-STGF20V60DF
600V 20A TO-220 IGBT Transistor 279-STGF20V60DF
IGBT BIPO 600V 20A TO-220 Product overview: STGF20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20V60DF can be used for catalog matching and distributor lookup.

IGBT BIPO 600V 20A TO-220 Product overview: STGF20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 20A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20V60DF can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGF20V60DF - 935370-STGF20V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF20V60DF
935370-STGF20V60DF
IGBTs - Single - STGF20V60DF 935370-STGF20V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 935370-STGF20V60DF Features: IGBT Package: Tube Family Name: STGF20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935370-STGF20V60DF
Features: IGBT
Package: Tube
Family Name: STGF20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF20V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGF20V60DF
IGBT BIPO 600V 20A TO-220

IGBT BIPO 600V 20A TO-220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGF20V60DF 935370-STGF20V60DF STGF20V60DF
Product Name 600V 20A TO-220 IGBT Transistor IGBTs - Single - STGF20V60DF Discrete Semiconductor Products - Transistors - IGBTs
Package Type Tube TO-220; SOT3
Unlock Full Specs
to access all available technical data