PowerMESH IGBT, S series 600 V, 13 A low drop Product overview: STGF20NB60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 13 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 13 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20NB60S can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897989-STGF20NB60S
Series: PowerMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 24 A 40 W Through Hole TO-220FP
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STGF20
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STGF20NB60S-ND, -497-12596-5, 497-12596-5
IGBT Transistors N Ch 13A-600V
IGBT 600V 24A 40W TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGF20NB60S | 897989-STGF20NB60S | STGF20NB60S | STGF20NB60S |
| Product Name | 600 V 13 A IGBT Transistor | IGBTs - Single - STGF20NB60S | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 40000 milliwatts |