STMicroelectronics, Inc. IGBTs - Single - STGF20M65DF2 STGF20M65DF2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1040944-STGF20M65DF2 Mounting: Through Hole Reverse Recovery Time (trr): 166ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 63nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 32.6W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 15V, 20A Total Switching Energy(Ets): 140μJ (on), 560μJ (off) Turn-on and Turn-off delay time: 26ns/108ns Testing Conditions: 400V, 20A, 12 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1040944-STGF20M65DF2 Mounting: Through Hole Reverse Recovery Time (trr): 166ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 63nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 32.6W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 15V, 20A Total Switching Energy(Ets): 140μJ (on), 560μJ (off) Turn-on and Turn-off delay time: 26ns/108ns Testing Conditions: 400V, 20A, 12 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGF20M65DF2 - 1040944-STGF20M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF20M65DF2
1040944-STGF20M65DF2
IGBTs - Single - STGF20M65DF2 1040944-STGF20M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 1040944-STGF20M65DF2 Mounting: Through Hole Reverse Recovery Time (trr): 166ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 63nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 650V Maximum Power Dissipation: 32.6W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 15V, 20A Total Switching Energy(Ets): 140μJ (on), 560μJ (off) Turn-on and Turn-off delay time: 26ns/108ns Testing Conditions: 400V, 20A, 12 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1040944-STGF20M65DF2
Mounting: Through Hole
Reverse Recovery Time (trr): 166ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 63nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 650V
Maximum Power Dissipation: 32.6W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2V @ 15V, 20A
Total Switching Energy(Ets): 140μJ (on), 560μJ (off)
Turn-on and Turn-off delay time: 26ns/108ns
Testing Conditions: 400V, 20A, 12 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - 497-17319-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17319-ND
Single IGBTs 497-17319-ND
IGBT Trench Field Stop 650V 40A 32.6W Through Hole TO-220FP

IGBT Trench Field Stop 650V 40A 32.6W Through Hole TO-220FP

Buy Now Datasheet
Singapore, Singapore
650 V 20 A IGBT Transistor
279-STGF20M65DF2
650 V 20 A IGBT Transistor 279-STGF20M65DF2
Trench gate field-stop IGBT M series, 650 V 20 A low loss Product overview: STGF20M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 20 A low loss Product overview: STGF20M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 650V, 40A, 175Deg C, 32.6W Rohs Compliant Stmicroelectronics - 69AH2728 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 40A, 175Deg C, 32.6W Rohs Compliant Stmicroelectronics
69AH2728
Igbt, 650V, 40A, 175Deg C, 32.6W Rohs Compliant Stmicroelectronics 69AH2728
IGBT, 650V, 40A, 175DEG C, 32.6W ROHS COMPLIANT: YES

IGBT, 650V, 40A, 175DEG C, 32.6W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - STGF20M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF20M65DF2
Single IGBTs STGF20M65DF2
IGBT TRENCH 650V 40A TO220FP

IGBT TRENCH 650V 40A TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF20M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF20M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGF20M65DF2
IGBT TRENCH 650V 40A TO220FP

IGBT TRENCH 650V 40A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGF20M65DF2
IGBT Transistors STGF20M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 20 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 20 A low loss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1040944-STGF20M65DF2 497-17319-ND 279-STGF20M65DF2 69AH2728 STGF20M65DF2 STGF20M65DF2 STGF20M65DF2
Product Name IGBTs - Single - STGF20M65DF2 Single IGBTs 650 V 20 A IGBT Transistor Igbt, 650V, 40A, 175Deg C, 32.6W Rohs Compliant Stmicroelectronics Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2 volts
PD 32600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data