STMicroelectronics, Inc. Single IGBTs STGF20H60DF

Description
IGBT Trench Field Stop 600V 40A 37W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 40A 37W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGF20H60DF-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 40A 37W Through Hole TO-220FP

IGBT Trench Field Stop 600V 40A 37W Through Hole TO-220FP

Buy Now Datasheet
IGBTs - Single - STGF20H60DF - 1261023-STGF20H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF20H60DF
1261023-STGF20H60DF
IGBTs - Single - STGF20H60DF 1261023-STGF20H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1261023-STGF20H60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Power - Max: 37W Reverse Recovery Time (trr): 90ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 80A Switching Energy: 209μJ (on), 261μJ (off) Input Type: Standard Gate Charge: 115nC Td (on/off) @ 25°C: 42.5ns/177ns Test Condition: 400V, 20A, 10 Ohm, 15V Family Name: STGF20H60DF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220FP Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 20A Alternative Parts (Cross-Reference): AP20GT60I; IXGC16N60B2D1; IXGC16N60B2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261023-STGF20H60DF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 37W
Reverse Recovery Time (trr): 90ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 80A
Switching Energy: 209μJ (on), 261μJ (off)
Input Type: Standard
Gate Charge: 115nC
Td (on/off) @ 25°C: 42.5ns/177ns
Test Condition: 400V, 20A, 10 Ohm, 15V
Family Name: STGF20H60DF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 20A
Alternative Parts (Cross-Reference): AP20GT60I; IXGC16N60B2D1; IXGC16N60B2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 40A 37000mW IGBT Transistor
279-STGF20H60DF
600V 40A 37000mW IGBT Transistor 279-STGF20H60DF
Trans IGBT Chip N-CH 600V 40A 37000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: STGF20H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 37000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 37000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20H60DF can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 40A 37000mW 3-Pin(3+Tab) TO-220FP Tube Product overview: STGF20H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 37000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 37000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF20H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF20H60DF
IGBT Transistors STGF20H60DF
IGBT Transistors 600V 20A High Speed Trench Gate IGBT

IGBT Transistors 600V 20A High Speed Trench Gate IGBT

Buy Now Datasheet
Single IGBTs - STGF20H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF20H60DF
Single IGBTs STGF20H60DF
IGBT 600V 40A 37W TO220FP

IGBT 600V 40A 37W TO220FP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF20H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF20H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGF20H60DF
IGBT 600V 40A 37W TO220FP

IGBT 600V 40A 37W TO220FP

Supplier's Site
Igbt, Single, 600V, 40A, To-220Fp; Continuous Collector Current Stmicroelectronics - 45AC7587 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 40A, To-220Fp; Continuous Collector Current Stmicroelectronics
45AC7587
Igbt, Single, 600V, 40A, To-220Fp; Continuous Collector Current Stmicroelectronics 45AC7587
IGBT, SINGLE, 600V, 40A, TO-220FP; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:37W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 40A, TO-220FP; Continuous Collector Current:40A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:37W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGF20H60DF-ND 1261023-STGF20H60DF 279-STGF20H60DF STGF20H60DF STGF20H60DF STGF20H60DF 45AC7587
Product Name Single IGBTs IGBTs - Single - STGF20H60DF 600V 40A 37000mW IGBT Transistor IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 600V, 40A, To-220Fp; Continuous Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack 80 A TO-3; TO-220
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data