STMicroelectronics, Inc. N-Channel 14A 600V IGBT Transistor STGF19NC60WD

Description
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGF19NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGF19NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60WD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 14A 600V IGBT Transistor
279-STGF19NC60WD
N-Channel 14A 600V IGBT Transistor 279-STGF19NC60WD
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGF19NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60WD can be used for catalog matching and distributor lookup.

14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220FP, 3 PIN Product overview: STGF19NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-7477-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7477-5-ND
Single IGBTs 497-7477-5-ND
IGBT 600V 14A 32W Through Hole TO-220FP

IGBT 600V 14A 32W Through Hole TO-220FP

Buy Now Datasheet
IGBTs - Single - STGF19NC60WD - 1103025-STGF19NC60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF19NC60WD
1103025-STGF19NC60WD
IGBTs - Single - STGF19NC60WD 1103025-STGF19NC60WD
Manufacturer: STMicroelectronics Win Source Part Number: 1103025-STGF19NC60WD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 32W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 81μJ (on), 125μJ (off) Turn-on and Turn-off delay time: 25ns/90ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103025-STGF19NC60WD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 32W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 81μJ (on), 125μJ (off)
Turn-on and Turn-off delay time: 25ns/90ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF19NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF19NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGF19NC60WD
IGBT 600V 14A 32W TO220FP

IGBT 600V 14A 32W TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGF19NC60WD 497-7477-5-ND 1103025-STGF19NC60WD STGF19NC60WD
Product Name N-Channel 14A 600V IGBT Transistor Single IGBTs IGBTs - Single - STGF19NC60WD Discrete Semiconductor Products - Transistors - IGBTs
PD 32000 milliwatts 32000 milliwatts
Unlock Full Specs
to access all available technical data