Manufacturer: STMicroelectronics
Win Source Part Number: 1103024-STGF19NC60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 53nC
Family Name: STGF19NC60HD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 32W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 85μJ (on), 189μJ (off)
Turn-on and Turn-off delay time: 25ns/97ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IKA15N60T; IKA15N60TXK; FGPF7N60LSD;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
600V 16A Very Fast IGBT TO-220 Ultrafast Diode Product overview: STGF19NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF19NC60HD can be used for catalog matching and distributor lookup.
IGBT 600V 16A 32W Through Hole TO-220FP
IGBT Transistors N-CHANNEL MFT
IGBT 600V 16A 32W TO220FP
IGBT 600V 16A 32W TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1103024-STGF19NC60HD | 279-STGF19NC60HD | 497-5740-ND | STGF19NC60HD | STGF19NC60HD | STGF19NC60HD |
| Product Name | IGBTs - Single - STGF19NC60HD | 600V 16A TO-220 IGBT Transistor | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 2.5 volts |