STMicroelectronics, Inc. Single IGBTs STGF17NC60SD

Description
IGBT 600V 17A 32W Through Hole TO-220FP
Request a Quote Datasheet
Description
IGBT 600V 17A 32W Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13580-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13580-5-ND
Single IGBTs 497-13580-5-ND
IGBT 600V 17A 32W Through Hole TO-220FP

IGBT 600V 17A 32W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277336-STGF17NC60SD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277336-STGF17NC60SD
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277336-STGF17NC60SD
Win Source Part Number: 1277336-STGF17NC60SD Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 32 W Reverse Recovery Time (trr): 31 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 17 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 12A Switching Energy: 135µJ (on), 815µJ (off) Input Type: Standard Gate Charge: 54.5 nC Td (on/off) @ 25°C: 17.5ns/175ns Test Condition: 480V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-13580-5,497-135 80-5 Base Product Number: STGF17 Product Status: Obsolete

Win Source Part Number: 1277336-STGF17NC60SD
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 32 W
Reverse Recovery Time (trr): 31 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 17 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 12A
Switching Energy: 135µJ (on), 815µJ (off)
Input Type: Standard
Gate Charge: 54.5 nC
Td (on/off) @ 25°C: 17.5ns/175ns
Test Condition: 480V, 12A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-13580-5,497-13580-5
Base Product Number: STGF17
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 17A 32W IGBT Transistor
279-STGF17NC60SD
600V 17A 32W IGBT Transistor 279-STGF17NC60SD
IGBT 600V 17A 32W TO220FP Product overview: STGF17NC60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 32W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF17NC60SD can be used for catalog matching and distributor lookup.

IGBT 600V 17A 32W TO220FP Product overview: STGF17NC60SD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A, 32W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 17A, 32W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF17NC60SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF17NC60SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF17NC60SD
Discrete Semiconductor Products - Transistors - IGBTs STGF17NC60SD
IGBT 600V 17A 32W TO220FP

IGBT 600V 17A 32W TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13580-5-ND 1277336-STGF17NC60SD 279-STGF17NC60SD STGF17NC60SD
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 17A 32W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data