STMicroelectronics, Inc. IGBTs - Single - STGF15M65DF2 STGF15M65DF2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 807775-STGF15M65DF2 Packaging: Tube Mounting Style: Through Hole Power - Max: 31W Reverse Recovery Time (trr): 142ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 90μJ (on), 450μJ (off) Input Type: Standard Gate Charge: 45nC Test Condition: 400V, 15A, 12Ohm, 15V Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 15A Td (on/off) at 25°C: 24ns/93ns Part Number Series: STGF15
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 807775-STGF15M65DF2 Packaging: Tube Mounting Style: Through Hole Power - Max: 31W Reverse Recovery Time (trr): 142ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 90μJ (on), 450μJ (off) Input Type: Standard Gate Charge: 45nC Test Condition: 400V, 15A, 12Ohm, 15V Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 15A Td (on/off) at 25°C: 24ns/93ns Part Number Series: STGF15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGF15M65DF2 - 807775-STGF15M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGF15M65DF2
807775-STGF15M65DF2
IGBTs - Single - STGF15M65DF2 807775-STGF15M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 807775-STGF15M65DF2 Packaging: Tube Mounting Style: Through Hole Power - Max: 31W Reverse Recovery Time (trr): 142ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 90μJ (on), 450μJ (off) Input Type: Standard Gate Charge: 45nC Test Condition: 400V, 15A, 12Ohm, 15V Supplier Device Package: TO-220FP Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 15A Td (on/off) at 25°C: 24ns/93ns Part Number Series: STGF15

Manufacturer: STMicroelectronics
Win Source Part Number: 807775-STGF15M65DF2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 31W
Reverse Recovery Time (trr): 142ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 90μJ (on), 450μJ (off)
Input Type: Standard
Gate Charge: 45nC
Test Condition: 400V, 15A, 12Ohm, 15V
Supplier Device Package: TO-220FP
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 15A
Td (on/off) at 25°C: 24ns/93ns
Part Number Series: STGF15

Buy Now Datasheet
Singapore, Singapore
650 V 15 A IGBT Transistor
279-STGF15M65DF2
650 V 15 A IGBT Transistor 279-STGF15M65DF2
Trench gate field-stop IGBT M series, 650 V 15 A low loss Product overview: STGF15M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF15M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 15 A low loss Product overview: STGF15M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGF15M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-16480-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16480-5-ND
Single IGBTs 497-16480-5-ND
IGBT Trench Field Stop 650V 30A 31W Through Hole TO-220FP

IGBT Trench Field Stop 650V 30A 31W Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGF15M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGF15M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGF15M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site
Single IGBTs - STGF15M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGF15M65DF2
Single IGBTs STGF15M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGF15M65DF2
IGBT Transistors STGF15M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 15 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 15 A low loss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 807775-STGF15M65DF2 279-STGF15M65DF2 497-16480-5-ND STGF15M65DF2 STGF15M65DF2 STGF15M65DF2
Product Name IGBTs - Single - STGF15M65DF2 650 V 15 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Transistors
VCES 650 volts
Unlock Full Specs
to access all available technical data